onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MC34067PG

Description
High Performance Resonant Mode Controller
Request a Quote Datasheet
Description
High Performance Resonant Mode Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC34067PG - Rochester Electronics
Newburyport, MA, United States
High Performance Resonant Mode Controller

High Performance Resonant Mode Controller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MC34067PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MC34067PG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MC34067PG
IC REG CTRLR FLYBACK 16DIP

IC REG CTRLR FLYBACK 16DIP

Supplier's Site
Resonant Mode Controller, 16-Dip; Supply Voltage Min Onsemi - 88H4731 - Newark, An Avnet Company
Chicago, IL, United States
Resonant Mode Controller, 16-Dip; Supply Voltage Min Onsemi
88H4731
Resonant Mode Controller, 16-Dip; Supply Voltage Min Onsemi 88H4731
RESONANT MODE CONTROLLER, 16-DIP; Supply Voltage Min:-; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:DIP; No. of Pins:16Pins; Switching Frequency:2.2MHz; Topology:Flyback; MSL:- RoHS Compliant: Yes

RESONANT MODE CONTROLLER, 16-DIP; Supply Voltage Min:-; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:DIP; No. of Pins:16Pins; Switching Frequency:2.2MHz; Topology:Flyback; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC34067PG MC34067PG 88H4731
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Resonant Mode Controller, 16-Dip; Supply Voltage Min Onsemi
Features RoHS RoHS
Package Type DIP; PDIP; PDIP-16
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74LVCH162373ADL:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; BSSOP48
View Details
Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details