Voltage Supervisor, Undervoltage Sensing Circuit, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MC34064P-5RA from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064P-5RA can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC34064P-5RA | MC34064P-5RAOSTR-ND | MC34064P-5RA | MC34064P-5RA | MC34064P-5RA |
| Product Name | Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| IQ | 390 µA | ||||
| Supply Voltage | 1 to 6.5 volts |