Manufacturer: ON Semiconductor
Win Source Part Number: 074514-MC34064D-5G
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Family Name: MC34064
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6808XR46+; MAX809MEXR+T10; MAX809LEXR-T10+; MAX809LEXR-T10 ;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Voltage Detector IC, 4.5-4.7V, SOIC-8, Surface Mount Product overview: MC34064D-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.7V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064D-5G can be used for catalog matching and distributor lookup.
MC34064D-5G, ANA UNDER 5V SENSE CRKT
MC34064D-5G, ANA UNDER 5V SENSE CRKT
MC34064D-5G, ANA UNDER 5V SENSE CRKT
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL 8SOIC
VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, 8-SOIC; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
UNDERVOLTAGE SENSOR, 4.5VTH, 8SOIC; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 074514-MC34064D-5G | 691-MC34064D-5G | 8062090 | 8062090P | MC34064D-5GOS-ND | MC34064D-5G | MC34064D-5G | 42K0647 | MC34064D-5G |
| Product Name | PMIC - PMIC - Supervisors - MC34064D-5G | SMD 4.7V SOIC Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Sensing Circuit 390 Ua, 6.5V, 8-Soic; Threshold Voltage Onsemi | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1 | 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Collector | Open Collector | Open Drain; Active Low | Open Drain | ||||
| Type | SOIC; 8-SOIC | SOIC | SOIC; Soic | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts | 4.61 volts | 4.6 volts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |