onsemi Interface - Interface - Specialized - MC33560DWR2G MC33560DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218433-MC33560DWR2G Packaging: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Applications: Smart Card Reader, Writer Mounting: SMD Operating Supply Voltage: 1.8 V ~ 6.6 V Interface: Microcontroller Part Status: Obsolete(EOL) Family Name: MC33560 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC33560DWG; NCN6001DTBR2G; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218433-MC33560DWR2G Packaging: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Applications: Smart Card Reader, Writer Mounting: SMD Operating Supply Voltage: 1.8 V ~ 6.6 V Interface: Microcontroller Part Status: Obsolete(EOL) Family Name: MC33560 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC33560DWG; NCN6001DTBR2G; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33560DWR2G - 1218433-MC33560DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33560DWR2G
1218433-MC33560DWR2G
Interface - Interface - Specialized - MC33560DWR2G 1218433-MC33560DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1218433-MC33560DWR2G Packaging: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Applications: Smart Card Reader, Writer Mounting: SMD Operating Supply Voltage: 1.8 V ~ 6.6 V Interface: Microcontroller Part Status: Obsolete(EOL) Family Name: MC33560 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC33560DWG; NCN6001DTBR2G; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218433-MC33560DWR2G
Packaging: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: Smart Card Reader, Writer
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 6.6 V
Interface: Microcontroller
Part Status: Obsolete(EOL)
Family Name: MC33560
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MC33560DWG; NCN6001DTBR2G;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - MC33560DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33560DWR2G
Specialized MC33560DWR2G
Smart Card Reader, Writer Interface 24-SOIC

Smart Card Reader, Writer Interface 24-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33560DWR2G
Integrated Circuits (ICs) - Interface - Specialized MC33560DWR2G
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site
Interface - Specialized - MC33560DWR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33560DWR2G
Interface - Specialized MC33560DWR2G
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1218433-MC33560DWR2G MC33560DWR2G MC33560DWR2G MC33560DWR2G
Product Name Interface - Interface - Specialized - MC33560DWR2G Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details