onsemi Interface - Interface - Specialized - MC33560DWR2 MC33560DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116219-MC33560DWR2 Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SOIC Supply Voltage - Operating: 1.8 V to 6.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116219-MC33560DWR2 Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SOIC Supply Voltage - Operating: 1.8 V to 6.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33560DWR2 - 116219-MC33560DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33560DWR2
116219-MC33560DWR2
Interface - Interface - Specialized - MC33560DWR2 116219-MC33560DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 116219-MC33560DWR2 Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SOIC Supply Voltage - Operating: 1.8 V to 6.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 116219-MC33560DWR2
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SOIC
Supply Voltage - Operating: 1.8 V to 6.6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33560DWR2
Integrated Circuits (ICs) - Interface - Specialized MC33560DWR2
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site
Specialized - MC33560DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33560DWR2
Specialized MC33560DWR2
Smart Card Reader, Writer Interface 24-SOIC

Smart Card Reader, Writer Interface 24-SOIC

Buy Now Datasheet
Interface - Specialized - MC33560DWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33560DWR2
Interface - Specialized MC33560DWR2
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 116219-MC33560DWR2 MC33560DWR2 MC33560DWR2 MC33560DWR2
Product Name Interface - Interface - Specialized - MC33560DWR2 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 1.8 V ~ 6.6 V Other Other; 1.8V ~ 6.6V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
TSSOP Interface Transceiver IC - 704-74ALVCH16827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers