onsemi Interface - Interface - Specialized - MC33560DW MC33560DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218432-MC33560DW Packaging: Tube Mounting Style: SMD Applications: Smart Card Reader, Writer Interface: Microcontroller Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MC33560 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 6.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218432-MC33560DW Packaging: Tube Mounting Style: SMD Applications: Smart Card Reader, Writer Interface: Microcontroller Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MC33560 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 6.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33560DW - 1218432-MC33560DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33560DW
1218432-MC33560DW
Interface - Interface - Specialized - MC33560DW 1218432-MC33560DW
Manufacturer: ON Semiconductor Win Source Part Number: 1218432-MC33560DW Packaging: Tube Mounting Style: SMD Applications: Smart Card Reader, Writer Interface: Microcontroller Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MC33560 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 6.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218432-MC33560DW
Packaging: Tube
Mounting Style: SMD
Applications: Smart Card Reader, Writer
Interface: Microcontroller
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MC33560
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 6.6V

Buy Now
Specialized - MC33560DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33560DW
Specialized MC33560DW
Smart Card Reader, Writer Interface 24-SOIC

Smart Card Reader, Writer Interface 24-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33560DW
Integrated Circuits (ICs) - Interface - Specialized MC33560DW
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site
Interface - Specialized - MC33560DW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33560DW
Interface - Specialized MC33560DW
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1218432-MC33560DW MC33560DW MC33560DW MC33560DW
Product Name Interface - Interface - Specialized - MC33560DW Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899897 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
QFN Interface Transceiver IC - 702-SI32177-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers