onsemi Interface - Interface - Specialized - MC33560DTBR2G MC33560DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218431-MC33560DTBR2 G Packaging: Tape and Reel Mounting Style: SMD Applications: Smart Card Reader, Writer Interface: Microcontroller Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: MC33560 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 6.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218431-MC33560DTBR2 G Packaging: Tape and Reel Mounting Style: SMD Applications: Smart Card Reader, Writer Interface: Microcontroller Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: MC33560 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 6.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33560DTBR2G - 1218431-MC33560DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33560DTBR2G
1218431-MC33560DTBR2G
Interface - Interface - Specialized - MC33560DTBR2G 1218431-MC33560DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1218431-MC33560DTBR2 G Packaging: Tape and Reel Mounting Style: SMD Applications: Smart Card Reader, Writer Interface: Microcontroller Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: MC33560 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 6.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218431-MC33560DTBR2G
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Smart Card Reader, Writer
Interface: Microcontroller
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: MC33560
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 6.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33560DTBR2G
Integrated Circuits (ICs) - Interface - Specialized MC33560DTBR2G
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site
Interface - Specialized - MC33560DTBR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33560DTBR2G
Interface - Specialized MC33560DTBR2G
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - MC33560DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33560DTBR2G
Specialized MC33560DTBR2G
Smart Card Reader, Writer Interface 24-TSSOP

Smart Card Reader, Writer Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1218431-MC33560DTBR2G MC33560DTBR2G MC33560DTBR2G MC33560DTBR2G
Product Name Interface - Interface - Specialized - MC33560DTBR2G Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Interface - Modems - ICs and Modules - SI2435-F-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers