onsemi Interface - Interface - Specialized - MC33560DTBR2 MC33560DTBR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 139045-MC33560DTBR2 Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 1.8 V to 6.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 139045-MC33560DTBR2 Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 1.8 V to 6.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33560DTBR2 - 139045-MC33560DTBR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33560DTBR2
139045-MC33560DTBR2
Interface - Interface - Specialized - MC33560DTBR2 139045-MC33560DTBR2
Manufacturer: ON Semiconductor Win Source Part Number: 139045-MC33560DTBR2 Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 1.8 V to 6.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 139045-MC33560DTBR2
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.8 V to 6.6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33560DTBR2
Integrated Circuits (ICs) - Interface - Specialized MC33560DTBR2
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site
Interface - Specialized - MC33560DTBR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33560DTBR2
Interface - Specialized MC33560DTBR2
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - MC33560DTBR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33560DTBR2
Specialized MC33560DTBR2
Smart Card Reader, Writer Interface 24-TSSOP

Smart Card Reader, Writer Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 139045-MC33560DTBR2 MC33560DTBR2 MC33560DTBR2 MC33560DTBR2
Product Name Interface - Interface - Specialized - MC33560DTBR2 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 1.8 V ~ 6.6 V Other Other; 1.8V ~ 6.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
Interface - CODECs - AD1988BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details