Win Source Part Number: 1077197-MC33368PG
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Series: GreenLine™
Package: Tube
Standard Package: 25
Mode: Critical Conduction (CRM)
Current - Startup: 16 mA
Voltage - Supply: 10V ~ 16V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -25°C ~ 125°C
Alternative Parts (Cross-Reference): FAN7621N; TL594CN; TL594CNG; LM3409N/NOPB; MIC38HC43-1YN; UCC2819AN;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC33368PG,MC33
Base Product Number: MC33368
Product Status: Obsolete
PFC IC Critical Conduction (CRM) 16-PDIP
PFC IC Critical Conduction (CRM) 16-PDIP
IC PFC CTRLR CRM 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1077197-MC33368PG | MC33368PGOS-ND | MC33368PG | MC33368PG |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |