ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5035A5

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5035A5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5035A5
Non-isolated AC/DC Converter BP5035A5
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5035A5 - 039657-BP5035A5 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5035A5
039657-BP5035A5
AC DC Converters - BP5035A5 039657-BP5035A5
Manufacturer: Rohm Semiconductor Win Source Part Number: 039657-BP5035A5 Type: Enclosed Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: -5V Efficiency: 60% Line Regulation: 40mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C (With Derating) Manufacturer Package: 10-SIP Module, 5 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 200 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 80 ~ 120 VAC Power (W): 1W Parts Dimension: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039657-BP5035A5
Type: Enclosed
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Output 1: -5V
Efficiency: 60%
Line Regulation: 40mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
Manufacturer Package: 10-SIP Module, 5 Leads
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 200
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 80 ~ 120 VAC
Power (W): 1W
Parts Dimension: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5035A5 039657-BP5035A5
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5035A5
Package Type Other; SIP10 Other; 10-SIP Module, 5 Leads
Output Voltage -5 volts
Input Voltage -113 to -170 volts 80 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR1765JG - ICE3RBR1765JG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details