The MC33364D1G is a critical conduction mode SMPS controller in an SO-8 package, designed for high-density power supplies with minimal component count and low power dissipation. It features an internal 126 kHz frequency clamp, lossless off-line startup, leading edge blanking, watchdog timer, zero current detection, and cycle-by-cycle current limiting. Operating temperature ranges from -25°C to +125°C. The device includes under-voltage lockout, overtemperature protection, and shutdown capability, and is Pb-free and halide-free.
Critical Conduction Mode SMPS Controller, SOIC-8 Narrow Body, 98-TUBE Product overview: MC33364D1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33364D1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-MC33364D1G |
| Product Name | SOIC Power Management IC |
| Package Type | Other; SOIC |