The MC33362DWR2 is a high voltage switching regulator IC designed for operation from a rectified 120 VAC line source, featuring an on-chip 500 V/2.0 A SENSEFET power switch and a 250 V active off-line startup FET. It is packaged in a 16-lead surface mount SO-16W, with thermal resistance junction-to-air of 95 °C/W. The device includes cycle-by-cycle current limiting, input undervoltage lockout with hysteresis, output overvoltage protection, and internal thermal shutdown. The oscillator frequency is up to 315 kHz with CT = 390 pF. The regulator output voltage ranges from 5.3 to 8.0 V over line, load, and temperature variations.
2A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDSO13, SO-16/13 Product overview: MC33362DWR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 315kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 315kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33362DWR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MC33362DWR2 |
| Product Name | 2A 315kHz Voltage Regulator IC |
| Package Type | Other; SOIC |