onsemi PMIC - Battery Chargers MC33342P

Description
IC BATT FAST CHG MULTI-CHEM 8DIP
Request a Quote Datasheet
Description
IC BATT FAST CHG MULTI-CHEM 8DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MC33342POS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33342POS-ND
PMIC - Battery Chargers MC33342POS-ND
IC BATT FAST CHG MULTI-CHEM 8DIP

IC BATT FAST CHG MULTI-CHEM 8DIP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MC33342P - 143423-MC33342P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33342P
143423-MC33342P
PMIC - PMIC - Battery Chargers - MC33342P 143423-MC33342P
Manufacturer: ON Semiconductor Win Source Part Number: 143423-MC33342P Packaging: Tube/Rail Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Programmable Features: Timer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 143423-MC33342P
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 18V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33342P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33342P
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33342P
IC BATT FAST CHG MULTI-CHEM 8DIP

IC BATT FAST CHG MULTI-CHEM 8DIP

Supplier's Site
Battery Chargers - MC33342P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33342P
Battery Chargers MC33342P
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MC33342POS-ND 143423-MC33342P MC33342P MC33342P
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MC33342P Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 8-DIP (0.300", 7.62mm) DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2000TPWG4 - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details