onsemi PMIC - PMIC - Battery Chargers - MC33341DG MC33341DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218370-MC33341DG Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete(EOL) Family Name: MC33341 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): ADP3810AR-12.6-RL; ADP3810AR-8.4-RL7; ADP3810ARZ-8.4-REEL; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218370-MC33341DG Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete(EOL) Family Name: MC33341 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): ADP3810AR-12.6-RL; ADP3810AR-8.4-RL7; ADP3810ARZ-8.4-REEL; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MC33341DG - 1218370-MC33341DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33341DG
1218370-MC33341DG
PMIC - PMIC - Battery Chargers - MC33341DG 1218370-MC33341DG
Manufacturer: ON Semiconductor Win Source Part Number: 1218370-MC33341DG Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete(EOL) Family Name: MC33341 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): ADP3810AR-12.6-RL; ADP3810AR-8.4-RL7; ADP3810ARZ-8.4-REEL; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218370-MC33341DG
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Part Status: Obsolete(EOL)
Family Name: MC33341
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): ADP3810AR-12.6-RL; ADP3810AR-8.4-RL7; ADP3810ARZ-8.4-REEL;
Introduction Date: December 11, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MC33341DG-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33341DG-ND
PMIC - Battery Chargers MC33341DG-ND
IC BATT CHG 8SOIC

IC BATT CHG 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - MC33341DG - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MC33341DG
PMIC - Battery Chargers MC33341DG
IC BATT CHG 8SOIC

IC BATT CHG 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33341DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33341DG
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33341DG
IC BATT CHG 8SOIC

IC BATT CHG 8SOIC

Supplier's Site
Battery Chargers - MC33341DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33341DG
Battery Chargers MC33341DG
Charger IC 8-SOIC

Charger IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1218370-MC33341DG MC33341DG-ND MC33341DG MC33341DG MC33341DG
Product Name PMIC - PMIC - Battery Chargers - MC33341DG PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6297CRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details