Win Source Part Number: 1077192-MC33340PG
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 50
Fault Protection: Over Temperature, Over Voltage
Voltage - Supply (Max): 18V
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ADM694ANZMC33340PG.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC33340PGOS
Base Product Number: MC33340
Product Status: Obsolete
IC BATT CHG MULTI-CHEM 8DIP
BATTERY CHARGER NICD NIMH 50mA DIP-8; Battery Type:NiCd, NiMH; Input Voltage:18V; Battery Charge Voltage:20V; Charge Current:50mA; IC Case / Package:DIP; No. of Pins:8Pins; No. of Cells:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes
IC BATT CHG MULTI-CHEM 8DIP
Charger IC Multi-Chemistry 8-PDIP
IC BATT CHG MULTI-CHEM 8DIP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1077192-MC33340PG | MC33340PGOS-ND | 45J1192 | MC33340PG | MC33340PG | MC33340PG |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Charger Nicd Nimh 50Ma Dip-8; Battery Type Onsemi | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | DIP | 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |