IC BATT CHG MULTI-CHEM 8DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 142230-MC33340P
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 18V
Charger IC Multi-Chemistry 8-PDIP
IC BATT CHG MULTI-CHEM 8DIP
IC BATT CHG MULTI-CHEM 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MC33340POS-ND | 142230-MC33340P | MC33340P | MC33340P | MC33340P |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MC33340P | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 8-DIP (0.300", 7.62mm) | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) |