onsemi PMIC - Battery Chargers MC33340DR2G

Description
IC BATT CHG MULTI-CHEM 8SOIC
Request a Quote Datasheet
Description
IC BATT CHG MULTI-CHEM 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MC33340DR2G-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33340DR2G-ND
PMIC - Battery Chargers MC33340DR2G-ND
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MC33340DR2G - 1073365-MC33340DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33340DR2G
1073365-MC33340DR2G
PMIC - PMIC - Battery Chargers - MC33340DR2G 1073365-MC33340DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1073365-MC33340DR2G Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Programmable Features: Timer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1073365-MC33340DR2G
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MC33340DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MC33340DR2G
PMIC - Battery Chargers MC33340DR2G
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site Datasheet
Battery Chargers - MC33340DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33340DR2G
Battery Chargers MC33340DR2G
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33340DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33340DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33340DR2G
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MC33340DR2G-ND 1073365-MC33340DR2G MC33340DR2G MC33340DR2G MC33340DR2G
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MC33340DR2G PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power - Wireless Charging ICs - WLC1150-68LQXQ - WLC1150-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
PMIC - Battery Chargers - LP3918TL-A/NOPB - Lingto Electronic Limited
Specs
Cell Type Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details