onsemi PMIC - PMIC - Battery Chargers - MC33340DG MC33340DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218367-MC33340DG Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Temperature, Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Programmable Features: Timer Family Name: MC33340 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 18V Alternative Parts (Cross-Reference): PS402T-I/SS042; PS402T-I/SSA02G; PS402-I/SSA02G; Introduction Date: March 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218367-MC33340DG Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Temperature, Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Programmable Features: Timer Family Name: MC33340 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 18V Alternative Parts (Cross-Reference): PS402T-I/SS042; PS402T-I/SSA02G; PS402-I/SSA02G; Introduction Date: March 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MC33340DG - 1218367-MC33340DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33340DG
1218367-MC33340DG
PMIC - PMIC - Battery Chargers - MC33340DG 1218367-MC33340DG
Manufacturer: ON Semiconductor Win Source Part Number: 1218367-MC33340DG Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Temperature, Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Programmable Features: Timer Family Name: MC33340 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 18V Alternative Parts (Cross-Reference): PS402T-I/SS042; PS402T-I/SSA02G; PS402-I/SSA02G; Introduction Date: March 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218367-MC33340DG
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Fault Protection: Over Temperature, Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Family Name: MC33340
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 18V
Alternative Parts (Cross-Reference): PS402T-I/SS042; PS402T-I/SSA02G; PS402-I/SSA02G;
Introduction Date: March 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MC33340DGOS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33340DGOS-ND
PMIC - Battery Chargers MC33340DGOS-ND
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Buy Now Datasheet
Battery Charger Nicd Nimh 50Ma Soic8; Battery Type Onsemi - 45J1190 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger Nicd Nimh 50Ma Soic8; Battery Type Onsemi
45J1190
Battery Charger Nicd Nimh 50Ma Soic8; Battery Type Onsemi 45J1190
BATTERY CHARGER NICD NIMH 50mA SOIC8; Battery Type:NiCd, NiMH; Input Voltage:18V; Battery Charge Voltage:20V; Charge Current:50mA; IC Case / Package:SOIC; No. of Pins:8Pins; No. of Cells:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

BATTERY CHARGER NICD NIMH 50mA SOIC8; Battery Type:NiCd, NiMH; Input Voltage:18V; Battery Charge Voltage:20V; Charge Current:50mA; IC Case / Package:SOIC; No. of Pins:8Pins; No. of Cells:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Battery Chargers - MC33340DG - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MC33340DG
PMIC - Battery Chargers MC33340DG
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33340DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33340DG
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33340DG
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site
Battery Chargers - MC33340DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33340DG
Battery Chargers MC33340DG
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1218367-MC33340DG MC33340DGOS-ND 45J1190 MC33340DG MC33340DG MC33340DG
Product Name PMIC - PMIC - Battery Chargers - MC33340DG PMIC - Battery Chargers Battery Charger Nicd Nimh 50Ma Soic8; Battery Type Onsemi PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense - BQ24064DRCT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details