Manufacturer: ON Semiconductor
Win Source Part Number: 1218366-MC33340D
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Fault Protection: Over Temperature, Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Family Name: MC33340
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 18V
Alternative Parts (Cross-Reference): PS402T-I/SS042; SC1410ACQS.TR; PS402-I/SSA02;
Introduction Date: March 31, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1218366-MC33340D | MC33340DOS-ND | MC33340D | MC33340D | MC33340D |
| Product Name | PMIC - PMIC - Battery Chargers - MC33340D | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |