onsemi Temperature/Process Control MC33262PG

Description
IC, PFC CONTROLLER, 33262, DIP8, UVLO:13V, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:28V, STARTUP CURRENT:250µA, OPERATING SUPPLY CURRENT:6.5MA, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, DUTY CYCLE (%):-, FREQUENCY:50KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, PFC CONTROLLER, 33262, DIP8, UVLO:13V, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:28V, STARTUP CURRENT:250µA, OPERATING SUPPLY CURRENT:6.5MA, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, DUTY CYCLE (%):-, FREQUENCY:50KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 18730178 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
18730178
Temperature/Process Control 18730178
IC, PFC CONTROLLER, 33262, DIP8, UVLO:13V, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:28V, STARTUP CURRENT:250µA, OPERATING SUPPLY CURRENT:6.5MA, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, DUTY CYCLE (%):-, FREQUENCY:50KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, PFC CONTROLLER, 33262, DIP8, UVLO:13V, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:28V, STARTUP CURRENT:250µA, OPERATING SUPPLY CURRENT:6.5MA, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, DUTY CYCLE (%):-, FREQUENCY:50KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 18730178
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Z series Microcontroller X (48x48mm) - PXG4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details