onsemi PMIC - PMIC - PFC (Power Factor Correction) - MC33262DR2G MC33262DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022646-MC33262DR2G Packaging: Reel - TR Mounting: SMD (SMT) Family Name: MC33262 Mode: Critical Conduction (CRM) Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 28 V Alternative Parts (Cross-Reference): E-L6561D; L6561D013TR; L6561D; L6562DTR; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022646-MC33262DR2G Packaging: Reel - TR Mounting: SMD (SMT) Family Name: MC33262 Mode: Critical Conduction (CRM) Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 28 V Alternative Parts (Cross-Reference): E-L6561D; L6561D013TR; L6561D; L6562DTR; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - MC33262DR2G - 022646-MC33262DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - MC33262DR2G
022646-MC33262DR2G
PMIC - PMIC - PFC (Power Factor Correction) - MC33262DR2G 022646-MC33262DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022646-MC33262DR2G Packaging: Reel - TR Mounting: SMD (SMT) Family Name: MC33262 Mode: Critical Conduction (CRM) Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 28 V Alternative Parts (Cross-Reference): E-L6561D; L6561D013TR; L6561D; L6562DTR; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022646-MC33262DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: MC33262
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 28 V
Alternative Parts (Cross-Reference): E-L6561D; L6561D013TR; L6561D; L6562DTR;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - MC33262DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
MC33262DR2GOSDKR-ND
PFC (Power Factor Correction) MC33262DR2GOSDKR-ND
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - MC33262DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
MC33262DR2GOSTR-ND
PFC (Power Factor Correction) MC33262DR2GOSTR-ND
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - MC33262DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
MC33262DR2GOSCT-ND
PFC (Power Factor Correction) MC33262DR2GOSCT-ND
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - MC33262DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
MC33262DR2G
PMIC - PFC (Power Factor Correction) MC33262DR2G
IC PFC CTRLR CRM 8SOIC

IC PFC CTRLR CRM 8SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - MC33262DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
MC33262DR2G
PFC (Power Factor Correction) MC33262DR2G
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - MC33262DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
MC33262DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) MC33262DR2G
IC PFC CTRLR CRM 8SOIC

IC PFC CTRLR CRM 8SOIC

Supplier's Site
Pfc Controller, 12-28V, Soic-8; Uvlo Onsemi - 81Y6586 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 12-28V, Soic-8; Uvlo Onsemi
81Y6586
Pfc Controller, 12-28V, Soic-8; Uvlo Onsemi 81Y6586
PFC CONTROLLER, 12-28V, SOIC-8; UVLO:13V; Supply Voltage Min:12V; Supply Voltage Max:28V; Startup Current:250µA; Operating Supply Current:6.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:50kHz; RoHS Compliant: Yes

PFC CONTROLLER, 12-28V, SOIC-8; UVLO:13V; Supply Voltage Min:12V; Supply Voltage Max:28V; Startup Current:250µA; Operating Supply Current:6.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:50kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Pfc Controller, 28V, 8-Soic Full Reel; Uvlo Onsemi - 67H6699 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 28V, 8-Soic Full Reel; Uvlo Onsemi
67H6699
Pfc Controller, 28V, 8-Soic Full Reel; Uvlo Onsemi 67H6699
PFC CONTROLLER, 28V, 8-SOIC FULL REEL; UVLO:13V; Supply Voltage Min:12V; Supply Voltage Max:28V; Startup Current:250µA; Operating Supply Current:6.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, 28V, 8-SOIC FULL REEL; UVLO:13V; Supply Voltage Min:12V; Supply Voltage Max:28V; Startup Current:250µA; Operating Supply Current:6.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
MC33262DR2G
Power Factor Correction - PFC MC33262DR2G
Power Factor Correction - PFC Critical Mode PFC w/OVP

Power Factor Correction - PFC Critical Mode PFC w/OVP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 022646-MC33262DR2G MC33262DR2GOSDKR-ND MC33262DR2G MC33262DR2G MC33262DR2G 81Y6586 MC33262DR2G
Product Name PMIC - PMIC - PFC (Power Factor Correction) - MC33262DR2G PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Pfc Controller, 12-28V, Soic-8; Uvlo Onsemi Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products