Manufacturer: ON Semiconductor
Win Source Part Number: 1218283-MC33201P
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Op Amp, Rail-to-Rail, Single, 8-Pin PDIP, Industrial Product overview: MC33201P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201P can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-PDIP
IC, OP-AMP, 2.2MHZ, 1V/ S, DIP-8; OP AMP TYPE:LOW VOLTAGE; NO. OF AMPLIFIERS:1; BANDWIDTH:2.2MHZ; SLEW RATE:1V/ S; SUPPLY VOLTAGE RANGE:1.8V TO 12V; A. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP SGL R-R LOW VOLT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1218283-MC33201P | 687-MC33201P | MC33201POS-ND | 18730126 | MC33201P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201P | Industrial Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Number of Pins | 8 | ||||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1.12 milliamps |