onsemi 4.27 V Voltage Supervisor IC MC33164P-5RP

Description
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC33164P-5RP from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-5RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC33164P-5RP from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-5RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.27 V Voltage Supervisor IC
691-MC33164P-5RP
4.27 V Voltage Supervisor IC 691-MC33164P-5RP
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC33164P-5RP from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-5RP can be used for catalog matching and distributor lookup.

Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC33164P-5RP from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC33164P-5RPOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC33164P-5RP - 1218238-MC33164P-5RP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33164P-5RP
1218238-MC33164P-5RP
PMIC - PMIC - Supervisors - MC33164P-5RP 1218238-MC33164P-5RP
Manufacturer: ON Semiconductor Win Source Part Number: 1218238-MC33164P-5RP Packaging: Tape & Box (TB) Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Industrial Family Part Number: MC33164 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218238-MC33164P-5RP
Packaging: Tape & Box (TB)
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Industrial
Family Part Number: MC33164
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - MC33164P-5RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164P-5RP
Supervisors MC33164P-5RP
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164P-5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164P-5RP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164P-5RP
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC33164P-5RP MC33164P-5RPOS-ND 1218238-MC33164P-5RP MC33164P-5RP MC33164P-5RP
Product Name 4.27 V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MC33164P-5RP Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1
Type TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-226-3, TO-92-3 Long Body (Formed Leads)
IQ 32 µA
Supply Voltage 1 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details