Manufacturer: ON Semiconductor
Win Source Part Number: 074488-MC33164P-5RAG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE SENSING, ACTIVE-LOW, TO-92-3; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisory Circuits 4.27V UnderVoltage Sensing Circuit
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 074488-MC33164P-5RAG | MC33164P-5RAGOSCT-ND | MC33164P-5RAG | MC33164P-5RAG | 42K0588 | MC33164P-5RAG | MC33164P-5RAG |
| Product Name | PMIC - PMIC - Supervisors - MC33164P-5RAG | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Sensing, Active-Low, To-92-3; Threshold Voltage Onsemi | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| Threshold | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts |