Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC, VOLT SENSING CKT, 32 uA, 10V, TO-92-3, FULL REEL; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits 2.65V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33164P-3RPGOSTB-ND | MC33164P-3RPG | 42K0587 | MC33164P-3RPG | MC33164P-3RPG | MC33164P-3RPG |
| Product Name | Supervisors | Supervisors | Ic, Volt Sensing Ckt, 32 Ua, 10V, To-92-3, Full Reel; Threshold Voltage Onsemi | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| Threshold | 2.71 volts | 2.71 volts | 2.8 volts | 2.71 volts |