onsemi Supervisors MC33164P-003

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33164P-003 is a micropower undervoltage sensing circuit designed for use as a reset controller in portable microprocessor-based systems, particularly where extended battery life is essential. It operates with a guaranteed input voltage range down to 1.0 V and features an open collector reset output capable of sinking over 6.0 mA. The device includes a temperature-compensated bandgap reference, precise comparator thresholds, and built-in hysteresis to prevent erratic reset behavior. This product is available in multiple package types, including TO-92, TSOP-5, SOIC-8, and Micro8, making it versatile for various applications. It is suitable for monitoring 3.0 V or 5.0 V power supplies in appliances, automotive, consumer, and industrial equipment. The MC33164P-003 is also Pb-free and RoHS compliant, ensuring it meets environmental standards. With extremely low standby current consumption, as low as 9.0 µA, it is an economical solution for low voltage detection in battery-operated devices.

Datasheet Summary
Powered by GS/AI

The MC33164P-003 is a micropower undervoltage sensing circuit designed for use as a reset controller in portable microprocessor-based systems, particularly where extended battery life is essential. It operates with a guaranteed input voltage range down to 1.0 V and features an open collector reset output capable of sinking over 6.0 mA. The device includes a temperature-compensated bandgap reference, precise comparator thresholds, and built-in hysteresis to prevent erratic reset behavior. This product is available in multiple package types, including TO-92, TSOP-5, SOIC-8, and Micro8, making it versatile for various applications. It is suitable for monitoring 3.0 V or 5.0 V power supplies in appliances, automotive, consumer, and industrial equipment. The MC33164P-003 is also Pb-free and RoHS compliant, ensuring it meets environmental standards. With extremely low standby current consumption, as low as 9.0 µA, it is an economical solution for low voltage detection in battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC33164P-003OS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Supervisors - MC33164P-003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164P-003
Supervisors MC33164P-003
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164P-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164P-003
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164P-003
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC33164P-003OS-ND MC33164P-003 MC33164P-003
Product Name Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details