onsemi Supervisors MC33164DM-5R2

Description
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC33164DM-5R2OS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet
Singapore, Singapore
SMD 4.27 V Voltage Supervisor IC
691-MC33164DM-5R2
SMD 4.27 V Voltage Supervisor IC 691-MC33164DM-5R2
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC33164DM-5R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM-5R2 can be used for catalog matching and distributor lookup.

Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC33164DM-5R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM-5R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC33164DM-5R2 - 1218235-MC33164DM-5R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33164DM-5R2
1218235-MC33164DM-5R2
PMIC - PMIC - Supervisors - MC33164DM-5R2 1218235-MC33164DM-5R2
Manufacturer: ON Semiconductor Win Source Part Number: 1218235-MC33164DM-5R 2 Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Categories: Integrated Circuits Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: MC33164 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218235-MC33164DM-5R2
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: MC33164
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Supervisors - MC33164DM-5R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC33164DM-5R2
PMIC - Supervisors MC33164DM-5R2
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164DM-5R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164DM-5R2
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164DM-5R2
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site
Supervisors - MC33164DM-5R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164DM-5R2
Supervisors MC33164DM-5R2
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC33164DM-5R2OS-ND 691-MC33164DM-5R2 1218235-MC33164DM-5R2 MC33164DM-5R2 MC33164DM-5R2 MC33164DM-5R2
Product Name Supervisors SMD 4.27 V Voltage Supervisor IC PMIC - PMIC - Supervisors - MC33164DM-5R2 PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Threshold 4.33 volts 4.33 volts 4.33 volts 4.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details