onsemi Supervisors MC33161PG

Description
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC33161PGOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MC33161PGOS-ND
Supervisors MC33161PGOS-ND
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Buy Now Datasheet
Singapore, Singapore
2V 40V 20mA Voltage Supervisor IC
691-MC33161PG
2V 40V 20mA Voltage Supervisor IC 691-MC33161PG
2-Voltage Supervisor IC, 2V-40V, PDIP, 20mA Product overview: MC33161PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 20mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 20mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161PG can be used for catalog matching and distributor lookup.

2-Voltage Supervisor IC, 2V-40V, PDIP, 20mA Product overview: MC33161PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 20mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 20mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC33161PG - 1073303-MC33161PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33161PG
1073303-MC33161PG
PMIC - PMIC - Supervisors - MC33161PG 1073303-MC33161PG
Manufacturer: ON Semiconductor Win Source Part Number: 1073303-MC33161PG Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073303-MC33161PG
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Monitor, 560 Ua, 40V, 8-Dip; Threshold Voltage Onsemi - 45J1168 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 560 Ua, 40V, 8-Dip; Threshold Voltage Onsemi
45J1168
Voltage Monitor, 560 Ua, 40V, 8-Dip; Threshold Voltage Onsemi 45J1168
VOLTAGE MONITOR, 560 uA, 40V, 8-DIP; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Product Range:-RoHS Compliant: Yes

VOLTAGE MONITOR, 560 uA, 40V, 8-DIP; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - MC33161PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33161PG
Supervisors MC33161PG
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Buy Now Datasheet
PMIC - Supervisors - MC33161PG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC33161PG
PMIC - Supervisors MC33161PG
IC SUPERVISOR 2 CHANNEL 8DIP

IC SUPERVISOR 2 CHANNEL 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33161PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33161PG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33161PG
IC SUPERVISOR 2 CHANNEL 8DIP

IC SUPERVISOR 2 CHANNEL 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC33161PGOS-ND 691-MC33161PG 1073303-MC33161PG 45J1168 MC33161PG MC33161PG MC33161PG
Product Name Supervisors 2V 40V 20mA Voltage Supervisor IC PMIC - PMIC - Supervisors - MC33161PG Voltage Monitor, 560 Ua, 40V, 8-Dip; Threshold Voltage Onsemi Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type DIP; "8-DIP (0.300"", 7.62mm)" PDIP DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Supplies 2 2; 2 2; 2Monitors 2; 2
Unlock Full Specs
to access all available technical data

Similar Products