The MC33161P is a universal voltage monitor designed for a variety of voltage sensing applications, capable of detecting both positive and negative voltages. It features two comparator channels with hysteresis, a Mode Select Input for channel configuration, and a pinned out 2.54 V reference. The device operates with a minimum supply voltage of 2.0 V for positive voltage sensing and 4.0 V for negative voltage sensing, making it versatile for different applications. The open collector outputs can sink over 10 mA, providing flexibility in circuit design. It is suitable for use in automotive, consumer, and industrial equipment, and is AEC-Q100 qualified, making it appropriate for automotive applications. The MC33161P is also RoHS compliant and Pb-free, ensuring it meets modern environmental standards.
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1073302-MC33161P
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Voltage Supervisor, Universal Voltage Monitor, 8 LEAD PDIP, 50-TUBE Product overview: MC33161P from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161P can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
IC SUPERVISOR 2 CHANNEL 8DIP
IC SUPERVISOR 2 CHANNEL 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33161POS-ND | 1073302-MC33161P | 691-MC33161P | MC33161P | MC33161P | MC33161P |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MC33161P | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |