onsemi Voltage Supervisors MC33161DR2G

Description
MC33161DR2G, ANA UNIV VOLT MONITOR
Request a Quote Datasheet
Description
MC33161DR2G, ANA UNIV VOLT MONITOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 8079922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8079922P
Voltage Supervisors 8079922P
MC33161DR2G, ANA UNIV VOLT MONITOR

MC33161DR2G, ANA UNIV VOLT MONITOR

Supplier's Site
Voltage Supervisors - 8079922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8079922
Voltage Supervisors 8079922
MC33161DR2G, ANA UNIV VOLT MONITOR

MC33161DR2G, ANA UNIV VOLT MONITOR

Supplier's Site
Singapore, Singapore
2V 40V 1.27V SOIC Voltage Supervisor IC
691-MC33161DR2G
2V 40V 1.27V SOIC Voltage Supervisor IC 691-MC33161DR2G
Multi-Voltage Supervisor, 2-Ch, 2V-40V, SOIC-8, 1.27V, 450mW Product overview: MC33161DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 1.27V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 1.27V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DR2G can be used for catalog matching and distributor lookup.

Multi-Voltage Supervisor, 2-Ch, 2V-40V, SOIC-8, 1.27V, 450mW Product overview: MC33161DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 1.27V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 1.27V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC33161DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC33161DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC33161DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC33161DR2G - 003353-MC33161DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33161DR2G
003353-MC33161DR2G
PMIC - PMIC - Supervisors - MC33161DR2G 003353-MC33161DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 003353-MC33161DR2G Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: MC33161 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC33161D; MC33161DR2; MC33161P; MC33161PG; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003353-MC33161DR2G
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Family Name: MC33161
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MC33161D; MC33161DR2; MC33161P; MC33161PG;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulator Ic; Threshold Voltage Onsemi - 98H0680 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Ic; Threshold Voltage Onsemi
98H0680
Voltage Regulator Ic; Threshold Voltage Onsemi 98H0680
VOLTAGE REGULATOR IC; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:Active-High; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

VOLTAGE REGULATOR IC; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:Active-High; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Universal Voltage Monitor, 1.27V, Soic-8; Threshold Voltage Onsemi - 81Y6584 - Newark, An Avnet Company
Chicago, IL, United States
Universal Voltage Monitor, 1.27V, Soic-8; Threshold Voltage Onsemi
81Y6584
Universal Voltage Monitor, 1.27V, Soic-8; Threshold Voltage Onsemi 81Y6584
UNIVERSAL VOLTAGE MONITOR, 1.27V, SOIC-8; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:Active-High; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-;RoHS Compliant: Yes

UNIVERSAL VOLTAGE MONITOR, 1.27V, SOIC-8; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:Active-High; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-;RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - MC33161DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC33161DR2G
PMIC - Supervisors MC33161DR2G
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC33161DR2G
Supervisory Circuits MC33161DR2G
Supervisory Circuits Universal Voltage Monitor

Supervisory Circuits Universal Voltage Monitor

Buy Now Datasheet
Supervisors - MC33161DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33161DR2G
Supervisors MC33161DR2G
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33161DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33161DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33161DR2G
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 8079922P 8079922 691-MC33161DR2G MC33161DR2GOSTR-ND 003353-MC33161DR2G 98H0680 MC33161DR2G MC33161DR2G MC33161DR2G MC33161DR2G
Product Name Voltage Supervisors Voltage Supervisors 2V 40V 1.27V SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MC33161DR2G Voltage Regulator Ic; Threshold Voltage Onsemi PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 2 2; 2 2; 2Monitors 2; 2
Output Options Open Collector Open Collector Open Drain Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC; Soic SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products