onsemi LDO 5V 100mA 40V Voltage Supervisor IC MC33160DWG

Description
5V LDO Regulator, 100mA, 40V In, SOIC, -40C to +85C Product overview: MC33160DWG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33160DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 100mA, 40V In, SOIC, -40C to +85C Product overview: MC33160DWG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33160DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO 5V 100mA 40V Voltage Supervisor IC
691-MC33160DWG
LDO 5V 100mA 40V Voltage Supervisor IC 691-MC33160DWG
5V LDO Regulator, 100mA, 40V In, SOIC, -40C to +85C Product overview: MC33160DWG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33160DWG can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 40V In, SOIC, -40C to +85C Product overview: MC33160DWG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33160DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1077150-MC33160DWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1077150-MC33160DWG
Integrated Circuits (ICs) - PMIC - Supervisors 1077150-MC33160DWG
Win Source Part Number: 1077150-MC33160DWG Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Regulator/Supervisor Package: Tube Standard Package: 47 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): KA78L05ADTF; MC34160DWR2G; MC34160DWG; LM78L05ACMX/NOPB; LM78L05AIM/NOPB; LM78L05ACM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-MC33160DWG Base Product Number: MC33160

Win Source Part Number: 1077150-MC33160DWG
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Regulator/Supervisor
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.55V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): KA78L05ADTF; MC34160DWR2G; MC34160DWG; LM78L05ACMX/NOPB; LM78L05AIM/NOPB; LM78L05ACM;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2832-MC33160DWG
Base Product Number: MC33160

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33160DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33160DWG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33160DWG
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site
Supervisors - MC33160DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33160DWG
Supervisors MC33160DWG
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC

Supervisor Open Drain or Open Collector 1 Channel 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC33160DWG 1077150-MC33160DWG MC33160DWG MC33160DWG
Product Name LDO 5V 100mA 40V Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details