onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MC33152VDR2

Description
Manufacturer: onsemi Win Source Part Number: 1320000-MC33152VDR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 36ns, 32ns Voltage - Supply: 6.1V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MC33152 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320000-MC33152VDR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 36ns, 32ns Voltage - Supply: 6.1V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MC33152 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320000-MC33152VDR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320000-MC33152VDR2
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320000-MC33152VDR2
Manufacturer: onsemi Win Source Part Number: 1320000-MC33152VDR2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 36ns, 32ns Voltage - Supply: 6.1V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MC33152 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1320000-MC33152VDR2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 36ns, 32ns
Voltage - Supply: 6.1V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MC33152
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Gate Drivers - MC33152VDR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MC33152VDR2
PMIC - Gate Drivers MC33152VDR2
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320000-MC33152VDR2 MC33152VDR2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4070BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic IC - 705-74AHCT1G32GW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
3 suppliers