Low-Side Gate Driver IC Non-Inverting 8-PDIP
Dual Gate Driver IC, High Speed, 1.5A, PDIP Product overview: MC33152PG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33152PG can be used for catalog matching and distributor lookup.
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
DRIVER, MOSFET DUAL, 33152, DIP8; Driver Configuration:-; Peak Output Current:1.5A; Supply Voltage Min:6.1V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:55ns; Output Delay:40ns; Operating TemperatureRoHS Compliant: Yes
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC33152PGOS-ND | 730-MC33152PG | MC33152PG | MC33152PG | MC33152PG | 92K6933 | 45J1167 |
| Product Name | Gate Drivers | Dual 1.5A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet Dual, 33152, Dip8; Driver Configuration Onsemi | Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi |
| Driver Type | Low-side | Low-side | High-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 6.1 to 18 volts | 12 volts | 6.1 to 18 volts | 18 to 6.1 volts | 6.1 to 18 volts | ||
| Rise Time | 36 ns | 36 ns |