onsemi No. Of Channels Onsemi MC33152DR2G.

Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.1V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.1V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 27AC8632 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
27AC8632
No. Of Channels Onsemi 27AC8632
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.1V; Product Range:-RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.1V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 27AC8632
Product Name No. Of Channels Onsemi
Supply Voltage 6.1 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3141MC12H - 1ED3141MC12H - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 15 volts
View Details
 - 74AHC374PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details