Manufacturer: ON Semiconductor
Win Source Part Number: 1073297-MC33152DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.1 V to 18 V
Rise and Fall Time: 36ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Low-Side Gate Driver IC Non-Inverting 8-SOIC
1.5A 2-OUT High Speed Gate Driver SOIC Product overview: MC33152DG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33152DG can be used for catalog matching and distributor lookup.
DRIVER, MOSFET, SMD, 33152, SOIC8; Driver Configuration:-; Peak Output Current:1.5A; Supply Voltage Min:6.1V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:55ns; Output Delay:40ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, HIGH SPEED, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:-RoHS Compliant: Yes
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1073297-MC33152DG | MC33152DGOS-ND | 730-MC33152DG | 97K4663 | 26K4001 | MC33152DG | MC33152DG | MC33152DG |
| Product Name | PMIC - PMIC - Gate Drivers - MC33152DG | Gate Drivers | 1.5A SOIC Gate Driver IC | Driver, Mosfet, Smd, 33152, Soic8; Driver Configuration Onsemi | Mosfet Driver, High Speed, Soic-8; No. Of Channels Onsemi | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | High-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 6.1 to 18 volts | 6.1 to 18 volts | 12 volts | 6.1 to 18 volts | 6.1 to 18 volts | 18 to 6.1 volts | ||
| Rise Time | 36 ns | 36 ns | 36 ns |