Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Dual Gate Driver IC, 1.5A, SOIC, 18V, Surface Mount Product overview: MC33151VDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.5A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SMD, 1.5A, 18V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33151VDR2G can be used for catalog matching and distributor lookup.
Gate Drivers 1.5A High Speed Dual Inverting MOSFET
Low-Side Gate Driver IC Inverting 8-SOIC
IC, MOSFET DRIVER, HIGH-SPEED, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; MSL:- RoHS Compliant: Yes
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-MC33151VDR2GCT-ND | 730-MC33151VDR2G | MC33151VDR2G | MC33151VDR2G | 45J1166 | 42AC1737 | MC33151VDR2G |
| Product Name | Gate Drivers | Dual SMD 1.5A 18V Gate Driver IC | Gate Drivers | Gate Drivers | Ic, Mosfet Driver, High-Speed, Soic-8, Full Reel; No. Of Channels Onsemi | Mosfet Driver, Dual, Low Side, Soic-8; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | High-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||||
| Output Current | 1.5 amps | 1.5 amps | |||||
| Supply Voltage | 6.5 to 18 volts | 12 volts | 6.5 to 18 volts | 18 to 6.5 volts | |||
| Rise Time | 31 ns | 31 ns |