onsemi Gate Drivers MC33151P

Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote
Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33151P is a dual inverting high-speed MOSFET driver designed for applications requiring low current digital circuitry to drive large capacitive loads with high slew rates. It features low input current, making it compatible with CMOS and LSTTL logic, and includes input hysteresis for fast output switching independent of input transition time. The device provides two high current totem pole outputs, each capable of sourcing or sinking up to 1.5 A, making it suitable for driving power MOSFETs. Key specifications include output rise and fall times of 15 ns with a 1000 pF load, an undervoltage lockout with hysteresis to prevent erratic operation at low supply voltages, and low standby current. The operating voltage range is from 6.5 V to 20 V, with a maximum power dissipation of 0.56 W for the SOIC-8 package. The MC33151P is available in both dual-in-line and surface mount packages, and it is Pb-free and halide-free, aligning with modern environmental standards. Typical applications include switching power supplies, DC-DC converters, and motor controllers.

Datasheet Summary
Powered by GS/AI

The MC33151P is a dual inverting high-speed MOSFET driver designed for applications requiring low current digital circuitry to drive large capacitive loads with high slew rates. It features low input current, making it compatible with CMOS and LSTTL logic, and includes input hysteresis for fast output switching independent of input transition time. The device provides two high current totem pole outputs, each capable of sourcing or sinking up to 1.5 A, making it suitable for driving power MOSFETs. Key specifications include output rise and fall times of 15 ns with a 1000 pF load, an undervoltage lockout with hysteresis to prevent erratic operation at low supply voltages, and low standby current. The operating voltage range is from 6.5 V to 20 V, with a maximum power dissipation of 0.56 W for the SOIC-8 package. The MC33151P is available in both dual-in-line and surface mount packages, and it is Pb-free and halide-free, aligning with modern environmental standards. Typical applications include switching power supplies, DC-DC converters, and motor controllers.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MC33151P-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MC33151P-ND
Gate Drivers MC33151P-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - MC33151P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MC33151P
Gate Drivers MC33151P
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MC33151P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MC33151P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MC33151P
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number MC33151P-ND MC33151P MC33151P
Product Name Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side
Output Configuration Inverting Inverting
Output Current 1.5 amps 1.5 amps
Supply Voltage 6.5 to 18 volts 6.5 to 18 volts 18 to 6.5 volts
Rise Time 31 ns 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74B304V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - SI5330K-B00224-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B595KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74HC2G125DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details