Dual Op Amp, Voltage-Feedback, 7500kHz BW, 11V/µs SR, SOIC-8 Product overview: MC33077DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7500kHz, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7500kHz, 11V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33077DR2 can be used for catalog matching and distributor lookup.
IC OPAMP DUAL LOW NOISE 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 316956-MC33077DR2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 280nA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 33mA
Gain Bandwidth Product (GBP): 37MHz
IC OPAMP DUAL LOW NOISE 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33077DR2 | MC33077DR2-ND | 316956-MC33077DR2 | MC33077DR2 |
| Product Name | Dual 7500kHz 11V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33077DR2 | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Pins | 8 | |||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | ||
| Slew Rate | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Surface Mount |