IC OPAMP DUAL 4.5MHZ 8SOIC
Dual Op Amp, 4.5MHz, 10V/µs, Industrial, SOIC-8 Product overview: MC33072D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 4.5MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 4.5MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218169-MC33072D
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): TL3472CDG4; TSM106IDT; AS358MTR-G1;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC OPAMP DUAL 4.5MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MC33072D-ND | 687-MC33072D | 1218169-MC33072D | MC33072D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Industrial Dual 4.5MHz 10V Operational Amplifier IC | Newest Parts - MC33072D | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) |