onsemi Switching Regulator, Buck-Boost, 100Khz, Soic; Topology Onsemi MC33063AVDG

Description
SWITCHING REGULATOR, BUCK-BOOST, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK-BOOST, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck-Boost, 100Khz, Soic; Topology Onsemi - 45J1157 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck-Boost, 100Khz, Soic; Topology Onsemi
45J1157
Switching Regulator, Buck-Boost, 100Khz, Soic; Topology Onsemi 45J1157
SWITCHING REGULATOR, BUCK-BOOST, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK-BOOST, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1157
Product Name Switching Regulator, Buck-Boost, 100Khz, Soic; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details