Manufacturer: ON Semiconductor
Win Source Part Number: 1218120-MC33030P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Applications: General
Technology: Bipolar
Operating Supply Voltage: 8 V ~ 36 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 1A
Motor Type - AC, DC: Servo DC
Family Name: MC33030
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): E-L293B; PDRV8873SPWPRQ1; TLE4205GGEG;
Introduction Date: January 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Analog 16-PDIP
DC Servo Motor Controller/Driver, 16 LEAD PDIP, 25-TUBE Product overview: MC33030P from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33030P can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Analog 16-PDIP
IC MOTOR DRIVER 8V-36V 16DIP
IC MOTOR DRIVER 8V-36V 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1218120-MC33030P | MC33030POS-ND | 744-MC33030P | MC33030P | MC33030P | MC33030P |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33030P | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 8 to 36 volts | 8 to 36 volts | ||||
| DC Input | 8 to 36 volts | 8 to 36 volts | ||||
| Continuous Current | 1 amps | 1 amps | ||||
| Motor / System | DC Servo | DC Servo; Servo DC |