onsemi Dual Quad SOIC Interface Transceiver IC MC26LS30DR2

Description
Dual Differential (EIA-422-A)/Quad Single Ended (EIA-423-A) Line Driver, SOIC 16 LEAD, 2500-REEL Product overview: MC26LS30DR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC26LS30DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Differential (EIA-422-A)/Quad Single Ended (EIA-423-A) Line Driver, SOIC 16 LEAD, 2500-REEL Product overview: MC26LS30DR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC26LS30DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Quad SOIC Interface Transceiver IC
710-MC26LS30DR2
Dual Quad SOIC Interface Transceiver IC 710-MC26LS30DR2
Dual Differential (EIA-422-A)/Quad Single Ended (EIA-423-A) Line Driver, SOIC 16 LEAD, 2500-REEL Product overview: MC26LS30DR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC26LS30DR2 can be used for catalog matching and distributor lookup.

Dual Differential (EIA-422-A)/Quad Single Ended (EIA-423-A) Line Driver, SOIC 16 LEAD, 2500-REEL Product overview: MC26LS30DR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC26LS30DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC26LS30DR2 - 133095-MC26LS30DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC26LS30DR2
133095-MC26LS30DR2
Interface - Interface - Drivers, Receivers, Transceivers - MC26LS30DR2 133095-MC26LS30DR2
Manufacturer: ON Semiconductor Win Source Part Number: 133095-MC26LS30DR2 Packaging: Cut Reel Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: ON Semiconductor
Win Source Part Number: 133095-MC26LS30DR2
Packaging: Cut Reel
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC26LS30DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC26LS30DR2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC26LS30DR2
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC26LS30DR2 133095-MC26LS30DR2 MC26LS30DR2
Product Name Dual Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC26LS30DR2 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers