onsemi RF and Wireless - RF Misc ICs and Modules MC1496P

Description
IC MOD/DEMODULTR BALANCED 14DIP
Datasheet
Description
IC MOD/DEMODULTR BALANCED 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - MC1496P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
MC1496P
RF and Wireless - RF Misc ICs and Modules MC1496P
IC MOD/DEMODULTR BALANCED 14DIP

IC MOD/DEMODULTR BALANCED 14DIP

Supplier's Site
RF Misc ICs and Modules - MC1496P - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
MC1496P
RF Misc ICs and Modules MC1496P
IC MOD/DEMODULTR BALANCED 14DIP

IC MOD/DEMODULTR BALANCED 14DIP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MC1496P MC1496P
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Technology FM
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - SI4745-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details