onsemi RF Misc ICs and Modules - MC1496DR2G MC1496DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003342-MC1496DR2G Packaging: Reel - TR Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulato r Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003342-MC1496DR2G Packaging: Reel - TR Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulato r Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MC1496DR2G - 003342-MC1496DR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MC1496DR2G
003342-MC1496DR2G
RF Misc ICs and Modules - MC1496DR2G 003342-MC1496DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 003342-MC1496DR2G Packaging: Reel - TR Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulato r Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 003342-MC1496DR2G
Packaging: Reel - TR
Frequency: 300MHz
RF Type: FM
Categories: RF/IF and RFID
Status: Active
Case / Package: 14-SOIC
Purpose: Modulator/Demodulator
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 003342-MC1496DR2G
Product Name RF Misc ICs and Modules - MC1496DR2G
Frequency 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details