onsemi RF Misc ICs and Modules - MC1496DG MC1496DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074479-MC1496DG Packaging: Tube/Rail Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulato r Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074479-MC1496DG Packaging: Tube/Rail Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulato r Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MC1496DG - 074479-MC1496DG - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MC1496DG
074479-MC1496DG
RF Misc ICs and Modules - MC1496DG 074479-MC1496DG
Manufacturer: ON Semiconductor Win Source Part Number: 074479-MC1496DG Packaging: Tube/Rail Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulato r Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074479-MC1496DG
Packaging: Tube/Rail
Frequency: 300MHz
RF Type: FM
Categories: RF/IF and RFID
Status: Active
Case / Package: 14-SOIC
Purpose: Modulator/Demodulator
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 074479-MC1496DG
Product Name RF Misc ICs and Modules - MC1496DG
Frequency 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details