onsemi Balanced Modulator/demodulator, Soic-14; Frequency Min Onsemi MC1496BDR2G

Description
BALANCED MODULATOR/DEMODULATO R, SOIC-14; Frequency Min:-; Frequency Max:80MHz; Supply Voltage Min:-; Supply Voltage Max:12V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Datasheet
Description
BALANCED MODULATOR/DEMODULATO R, SOIC-14; Frequency Min:-; Frequency Max:80MHz; Supply Voltage Min:-; Supply Voltage Max:12V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Modulator/demodulator, Soic-14; Frequency Min Onsemi - 50AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Balanced Modulator/demodulator, Soic-14; Frequency Min Onsemi
50AC5984
Balanced Modulator/demodulator, Soic-14; Frequency Min Onsemi 50AC5984
BALANCED MODULATOR/DEMODULATO R, SOIC-14; Frequency Min:-; Frequency Max:80MHz; Supply Voltage Min:-; Supply Voltage Max:12V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

BALANCED MODULATOR/DEMODULATOR, SOIC-14; Frequency Min:-; Frequency Max:80MHz; Supply Voltage Min:-; Supply Voltage Max:12V; RF IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transceivers
Product Number 50AC5984
Product Name Balanced Modulator/demodulator, Soic-14; Frequency Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details