onsemi RF Misc ICs and Modules - MC1496BDG MC1496BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787718-MC1496BDG Packaging: Tube Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM1496M; LM1496H; LM1596H; NJM1496V; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787718-MC1496BDG Packaging: Tube Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM1496M; LM1496H; LM1596H; NJM1496V; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MC1496BDG - 787718-MC1496BDG - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MC1496BDG
787718-MC1496BDG
RF Misc ICs and Modules - MC1496BDG 787718-MC1496BDG
Manufacturer: ON Semiconductor Win Source Part Number: 787718-MC1496BDG Packaging: Tube Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM1496M; LM1496H; LM1596H; NJM1496V; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787718-MC1496BDG
Packaging: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Frequency: 300MHz
Function: Modulator/Demodulator
RF Type: FM
Family Name: MC1496B
Categories: RF/IF and RFID
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LM1496M; LM1496H; LM1596H; NJM1496V;
Introduction Date: January 17, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 787718-MC1496BDG
Product Name RF Misc ICs and Modules - MC1496BDG
Frequency 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details