onsemi RF Misc ICs and Modules - MC1496BD MC1496BD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218034-MC1496BD Packaging: Tube Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218034-MC1496BD Packaging: Tube Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MC1496BD - 1218034-MC1496BD - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MC1496BD
1218034-MC1496BD
RF Misc ICs and Modules - MC1496BD 1218034-MC1496BD
Manufacturer: ON Semiconductor Win Source Part Number: 1218034-MC1496BD Packaging: Tube Frequency: 300MHz Function: Modulator/Demodulato r RF Type: FM Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218034-MC1496BD
Packaging: Tube
Frequency: 300MHz
Function: Modulator/Demodulator
RF Type: FM
Categories: RF/IF and RFID
Supplier Device Package: 14-SOIC
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1218034-MC1496BD
Product Name RF Misc ICs and Modules - MC1496BD
Frequency 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details