onsemi Quad Interface Transceiver IC MC1489MELG

Description
Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489MELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489MELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489MELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489MELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
710-MC1489MELG
Quad Interface Transceiver IC 710-MC1489MELG
Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489MELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489MELG can be used for catalog matching and distributor lookup.

Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489MELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489MELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC1489MELG - 074477-MC1489MELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489MELG
074477-MC1489MELG
Interface - Interface - Drivers, Receivers, Transceivers - MC1489MELG 074477-MC1489MELG
Manufacturer: ON Semiconductor Win Source Part Number: 074477-MC1489MELG Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074477-MC1489MELG
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 250mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1489MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1489MELG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1489MELG
IC RECEIVER 0/4 SOEIAJ-14

IC RECEIVER 0/4 SOEIAJ-14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC1489MELG 074477-MC1489MELG MC1489MELG
Product Name Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC1489MELG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32266-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details