onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC1489APG MC1489APG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 143631-MC1489APG Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 143631-MC1489APG Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC1489APG - 143631-MC1489APG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489APG
143631-MC1489APG
Interface - Interface - Drivers, Receivers, Transceivers - MC1489APG 143631-MC1489APG
Manufacturer: ON Semiconductor Win Source Part Number: 143631-MC1489APG Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 143631-MC1489APG
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 250mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fort Worth, TX, USA
EIA-232D Receivers, Quad, PDIP14, Pb-Free
70099900
EIA-232D Receivers, Quad, PDIP14, Pb-Free 70099900
EIA-232D Receivers, Quad, PDIP14, Pb-Free

EIA-232D Receivers, Quad, PDIP14, Pb-Free

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1489APG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1489APG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1489APG
IC RECEIVER 0/4 14DIP

IC RECEIVER 0/4 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 143631-MC1489APG 70099900 MC1489APG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC1489APG EIA-232D Receivers, Quad, PDIP14, Pb-Free Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB 24911 H V1.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers